Texas Instruments LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C25IDCKTG4

Description
2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet
Description
2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C25IDCKTG4 - Texas Instruments
Dallas, TX, United States
LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C25IDCKTG4
LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C25IDCKTG4
2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85

2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040C25IDCKTG4 - 779123-LM4040C25IDCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C25IDCKTG4
779123-LM4040C25IDCKTG4
PMIC - PMIC - Voltage Reference - LM4040C25IDCKTG4 779123-LM4040C25IDCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 779123-LM4040C25IDCK TG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 80μA Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-5 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779123-LM4040C25IDCKTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 80μA
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-5
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5V Precision Voltage Reference IC
693-LM4040C25IDCKTG4
2.5V Precision Voltage Reference IC 693-LM4040C25IDCKTG4
IC VREF SHUNT 2.5V SC70 Product overview: LM4040C25IDCKTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C25IDCKTG4 can be used for catalog matching and distributor lookup.

IC VREF SHUNT 2.5V SC70 Product overview: LM4040C25IDCKTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C25IDCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C25IDCKTG4 779123-LM4040C25IDCKTG4 693-LM4040C25IDCKTG4
Product Name LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy PMIC - PMIC - Voltage Reference - LM4040C25IDCKTG4 2.5V Precision Voltage Reference IC
Type Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable
Package Type Other; SC70,SOT-23,TO-92 Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-23-5
VREF 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-5.0QML 5.0V Reference Diode - LM136AH-5.0-SMD - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
3 suppliers
IC 18CH PROG V-REF GEN 38-HTSSOP - 815-BUF20800AIDCPRE4 - Utmel Electronic Limited
Specs
Package Type Other; HTSSOP EP
IQ 1 mA
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
LM285-1.2 Micropower Voltage Reference - LM285DRG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
5 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - 5962-8759401VYA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
2 suppliers