2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA TO-92-3
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040C20ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C20ILP can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PBCY3
IC VREF SHUNT 0.5% TO92-3
Voltage References 2.048-V Prec M-P Shunt 0.5% accuracy
VOLTAGE REF, SHUNT, 2.048V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.048V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:TO-226AA RoHS Compliant: Yes
VOLTAGE REF, SHUNT, 2.048V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.048V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:TO-226AA; RoHS Compliant: Yes
IC VREF SHUNT 0.5% TO92-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040C20ILP | 296-39019-ND | 693-LM4040C20ILP | LM4040C20ILP | LM4040C20ILP | LM4040C20ILP | 33M9279 | LM4040C20ILP |
| Product Name | LM4040C20 2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy | Voltage Reference | Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Voltage Ref, Shunt, 2.048V, To-226Aa-3; Voltage Reference Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | ||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92-3 | TO-92; Other; TO-92 | Other; TO-226AA | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| VREF | 2.05 volts | 2.05 volts | 2.05 volts |