Texas Instruments PMIC - PMIC - Voltage Reference - LM4040C20IDBZRG4 LM4040C20IDBZRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070080-LM4040C20IDB ZRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 15 ppm/°C Reference Type: Shunt Number of Channels: 1 Number of Pins: 3 Output Current: 15 mA Output Voltage: 2.048 V Categories: PMIC - Voltage Reference Case / Package: SOT-23-3 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Output Current: 15 mA Max Output Voltage: 2.048 V Reference Voltage: 2.048 V Cathode Current: 75 µA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070080-LM4040C20IDB ZRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 15 ppm/°C Reference Type: Shunt Number of Channels: 1 Number of Pins: 3 Output Current: 15 mA Output Voltage: 2.048 V Categories: PMIC - Voltage Reference Case / Package: SOT-23-3 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Output Current: 15 mA Max Output Voltage: 2.048 V Reference Voltage: 2.048 V Cathode Current: 75 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4040C20IDBZRG4 - 1070080-LM4040C20IDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C20IDBZRG4
1070080-LM4040C20IDBZRG4
PMIC - PMIC - Voltage Reference - LM4040C20IDBZRG4 1070080-LM4040C20IDBZRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070080-LM4040C20IDB ZRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 15 ppm/°C Reference Type: Shunt Number of Channels: 1 Number of Pins: 3 Output Current: 15 mA Output Voltage: 2.048 V Categories: PMIC - Voltage Reference Case / Package: SOT-23-3 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Output Current: 15 mA Max Output Voltage: 2.048 V Reference Voltage: 2.048 V Cathode Current: 75 µA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070080-LM4040C20IDBZRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 15 ppm/°C
Reference Type: Shunt
Number of Channels: 1
Number of Pins: 3
Output Current: 15 mA
Output Voltage: 2.048 V
Categories: PMIC - Voltage Reference
Case / Package: SOT-23-3
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Output Current: 15 mA
Max Output Voltage: 2.048 V
Reference Voltage: 2.048 V
Cathode Current: 75 µA

Buy Now
Singapore, Singapore
2.048V SOT-23 Precision Voltage Reference IC
693-LM4040C20IDBZRG4
2.048V SOT-23 Precision Voltage Reference IC 693-LM4040C20IDBZRG4
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 2.048V, PDSO3, GREEN, PLASTIC, SOT-23, 3 PIN Product overview: LM4040C20IDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C20IDBZRG4 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 2.048V, PDSO3, GREEN, PLASTIC, SOT-23, 3 PIN Product overview: LM4040C20IDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C20IDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 1070080-LM4040C20IDBZRG4 693-LM4040C20IDBZRG4
Product Name PMIC - PMIC - Voltage Reference - LM4040C20IDBZRG4 2.048V SOT-23 Precision Voltage Reference IC
Package Type SOT23; Other; SOT-23-3 Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM285-2.5 Micropower Voltage Reference - LM285LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
PMIC - Voltage Reference - AD586KNZ - Lingto Electronic Limited
Specs
Package Type DIP
IQ 3 mA
View Details
Voltage Reference - 559-UPC1944T-AZ-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Shunt / Zener
Package Type Other; TO-243AA
Accuracy 2.4 %
View Details