Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040BIM7-2.0/NOPB

Description
Precision Micropower Shunt Voltage Reference 5-SC70
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 5-SC70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040BIM7-2.0/NOPB is a precision micropower shunt voltage reference with a fixed 2.048V output, available in a 5-pin SC70 package measuring 2.00mm × 1.25mm. It operates over an industrial temperature range of −40°C to +85°C, requires no external stabilizing capacitor, and supports a reverse breakdown current from 60μA to 15mA. The device meets AEC-Q100 qualification for automotive applications and maintains a maximum temperature coefficient of 100ppm/°C and a voltage tolerance of ±0.1% at 25°C for the A grade.

Datasheet Summary
Powered by GS/AI

The LM4040BIM7-2.0/NOPB is a precision micropower shunt voltage reference with a fixed 2.048V output, available in a 5-pin SC70 package measuring 2.00mm × 1.25mm. It operates over an industrial temperature range of −40°C to +85°C, requires no external stabilizing capacitor, and supports a reverse breakdown current from 60μA to 15mA. The device meets AEC-Q100 qualification for automotive applications and maintains a maximum temperature coefficient of 100ppm/°C and a voltage tolerance of ±0.1% at 25°C for the A grade.

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040BIM7-2.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040BIM7-2.0/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040BIM7-2.0/NOPB
Precision Micropower Shunt Voltage Reference 5-SC70

Precision Micropower Shunt Voltage Reference 5-SC70

Buy Now Datasheet
Voltage Reference - LM4040BIM7-2.0/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040BIM7-2.0/NOPBDKR-ND
Voltage Reference LM4040BIM7-2.0/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - LM4040BIM7-2.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040BIM7-2.0/NOPBCT-ND
Voltage Reference LM4040BIM7-2.0/NOPBCT-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - LM4040BIM7-2.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040BIM7-2.0/NOPBTR-ND
Voltage Reference LM4040BIM7-2.0/NOPBTR-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040BIM7-2.0/NOPB - 1199476-LM4040BIM7-2.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040BIM7-2.0/NOPB
1199476-LM4040BIM7-2.0/NOPB
PMIC - PMIC - Voltage Reference - LM4040BIM7-2.0/NOPB 1199476-LM4040BIM7-2.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1199476-LM4040BIM7-2 .0/NOPB Packaging: Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 65μA Categories: Integrated Circuits Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: LM4040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.048V

Manufacturer: Texas Instruments
Win Source Part Number: 1199476-LM4040BIM7-2.0/NOPB
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: LM4040
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.048V

Buy Now
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040BIM7-2.0/NOPB
Precision Voltage Reference IC 693-LM4040BIM7-2.0/NOPB
100-ppm/°C precision micropower shunt voltage reference 5-SC70 Product overview: LM4040BIM7-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIM7-2.0/N OPB can be used for catalog matching and distributor lookup.

100-ppm/°C precision micropower shunt voltage reference 5-SC70 Product overview: LM4040BIM7-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIM7-2.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4040BIM7-2.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040BIM7-2.0/NOPB
Voltage Reference LM4040BIM7-2.0/NOPB
Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15 mA SC-70-5

Shunt Voltage Reference IC Fixed 2.048V V ±0.2% 15 mA SC-70-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040BIM7-2.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040BIM7-2.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040BIM7-2.0/NOPB
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040BIM7-2.0/NOPB
Voltage References LM4040BIM7-2.0/NOPB
Voltage References 100-ppm/-C precision micropower shunt voltage reference 5-SC70

Voltage References 100-ppm/-C precision micropower shunt voltage reference 5-SC70

Buy Now Datasheet
PMIC - Voltage Reference - LM4040BIM7-2.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040BIM7-2.0/NOPB
PMIC - Voltage Reference LM4040BIM7-2.0/NOPB
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040BIM7-2.0/NOPB LM4040BIM7-2.0/NOPBDKR-ND 1199476-LM4040BIM7-2.0/NOPB 693-LM4040BIM7-2.0/NOPB LM4040BIM7-2.0/NOPB LM4040BIM7-2.0/NOPB LM4040BIM7-2.0/NOPB LM4040BIM7-2.0/NOPB
Product Name LM4040-N Precision Micropower Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4040BIM7-2.0/NOPB Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 2.05 to 10 volts 2.05 volts 2.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5 Micropower Voltage Reference - LM385DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BD-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185WG-1.2-QV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
LM336-5.0 5.0V Reference Diode - LM336BM-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
11 suppliers