Texas Instruments High-Performance Analog Voltage Reference LM4040BIM3X-8.2

Description
Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4040BIM3X-8.2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040BIM3X-8.2-ND
Voltage Reference LM4040BIM3X-8.2-ND
Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
8.192V SOT-23 Precision Voltage Reference IC
693-LM4040BIM3X-8.2
8.192V SOT-23 Precision Voltage Reference IC 693-LM4040BIM3X-8.2
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 8.192V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN Product overview: LM4040BIM3X-8.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.192V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 8.192V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIM3X-8.2 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 8.192V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN Product overview: LM4040BIM3X-8.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.192V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 8.192V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIM3X-8.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040BIM3X-8.2 - 071353-LM4040BIM3X-8.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040BIM3X-8.2
071353-LM4040BIM3X-8.2
PMIC - PMIC - Voltage Reference - LM4040BIM3X-8.2 071353-LM4040BIM3X-8.2
Manufacturer: Texas Instruments Win Source Part Number: 071353-LM4040BIM3X-8 .2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 130μVrms Current - Cathode: 95μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 8.192V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071353-LM4040BIM3X-8.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 130μVrms
Current - Cathode: 95μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 8.192V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040BIM3X-8.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040BIM3X-8.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040BIM3X-8.2
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
Voltage Reference - LM4040BIM3X-8.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040BIM3X-8.2
Voltage Reference LM4040BIM3X-8.2
Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15 mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4040BIM3X-8.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040BIM3X-8.2
PMIC - Voltage Reference LM4040BIM3X-8.2
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040BIM3X-8.2-ND 693-LM4040BIM3X-8.2 071353-LM4040BIM3X-8.2 LM4040BIM3X-8.2 LM4040BIM3X-8.2 LM4040BIM3X-8.2
Product Name Voltage Reference 8.192V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040BIM3X-8.2 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
TC 100 ppm/C 100 ppm/C 100 ppm/C
Accuracy 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - AD680AN - Lingto Electronic Limited
Specs
Package Type DIP
View Details
Precision Low Power FGA Voltage References - ISL60002DIH310Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.02 volts
TC 20 ppm/C
View Details
7 suppliers