Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PDSO3
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 8.192V, PDSO3, GREEN, PLASTIC, SOT-23, 3 PIN Product overview: LM4040B82IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.192V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 8.192V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B82IDBZT can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3
IC VREF SHUNT 0.2% SOT23-3
IC VREF SHUNT 0.2% SOT23-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040B82IDBZT | 693-LM4040B82IDBZT | LM4040B82IDBZT-ND | LM4040B82IDBZT | LM4040B82IDBZT |
| Product Name | 8.192V SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Package Type | SOT23; Other; SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Fixed; Programmable | Fixed |