Texas Instruments LM4040B50 5-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B50IDBZR

Description
5-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
5-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040B50 5-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy - LM4040B50IDBZR - Texas Instruments
Dallas, TX, United States
LM4040B50 5-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy
LM4040B50IDBZR
LM4040B50 5-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B50IDBZR
5-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85

5-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040B50IDBZR - 019254-LM4040B50IDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040B50IDBZR
019254-LM4040B50IDBZR
PMIC - PMIC - Voltage Reference - LM4040B50IDBZR 019254-LM4040B50IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 019254-LM4040B50IDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 95μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019254-LM4040B50IDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 95μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-20878-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20878-6-ND
Voltage Reference 296-20878-6-ND
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20878-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20878-2-ND
Voltage Reference 296-20878-2-ND
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20878-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20878-1-ND
Voltage Reference 296-20878-1-ND
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040B50IDBZR
SOT-23 Precision Voltage Reference IC 693-LM4040B50IDBZR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040B50IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B50IDBZR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040B50IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B50IDBZR can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040B50IDBZR
Voltage References LM4040B50IDBZR
Voltage References 5-V Precision Mcrpwr Shunt .2% acc

Voltage References 5-V Precision Mcrpwr Shunt .2% acc

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040B50IDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040B50IDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040B50IDBZR
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4040B50IDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040B50IDBZR
PMIC - Voltage Reference LM4040B50IDBZR
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040B50IDBZR 019254-LM4040B50IDBZR 296-20878-6-ND 693-LM4040B50IDBZR LM4040B50IDBZR LM4040B50IDBZR LM4040B50IDBZR
Product Name LM4040B50 5-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy PMIC - PMIC - Voltage Reference - LM4040B50IDBZR Voltage Reference SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285AZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM336-5.0 5.0V Reference Diode - LM336BM-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
11 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BDG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
5 suppliers
LM4040A50 5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A50IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers