Texas Instruments Precision Voltage Reference IC LM4040AIZ-10.0

Description
TWO TERMINAL VOLTAGE REFERENCE, Product overview: LM4040AIZ-10.0 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040AIZ-10.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TWO TERMINAL VOLTAGE REFERENCE, Product overview: LM4040AIZ-10.0 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040AIZ-10.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040AIZ-10.0
Precision Voltage Reference IC 693-LM4040AIZ-10.0
TWO TERMINAL VOLTAGE REFERENCE, Product overview: LM4040AIZ-10.0 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040AIZ-10.0 can be used for catalog matching and distributor lookup.

TWO TERMINAL VOLTAGE REFERENCE, Product overview: LM4040AIZ-10.0 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040AIZ-10.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4040AIZ-10.0 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040AIZ-10.0 - 1199463-LM4040AIZ-10.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040AIZ-10.0
1199463-LM4040AIZ-10.0
PMIC - PMIC - Voltage Reference - LM4040AIZ-10.0 1199463-LM4040AIZ-10.0
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1199463-LM4040AIZ-10 .0 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Automation & Process Control, Audio

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1199463-LM4040AIZ-10.0
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Automation & Process Control, Audio

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040AIZ-10.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040AIZ-10.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040AIZ-10.0
TWO TERMINAL VOLTAGE REFERENCE,

TWO TERMINAL VOLTAGE REFERENCE,

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4040AIZ-10.0 LM4040AIZ-10.0 1199463-LM4040AIZ-10.0 LM4040AIZ-10.0
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040AIZ-10.0 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener; Shunt
VREF Type Fixed; Programmable Fixed
Package Type Other; Bulk TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA)
TC 100 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - PMIC - Voltage Reference - ISL21007CFB825Z - 1048189-ISL21007CFB825Z - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details
5 suppliers