Texas Instruments PMIC - PMIC - Voltage Reference - LM4040AIM5.0 LM4040AIM5.0

Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070071-LM4040AIM5.0 Number of Channels: 1 Output Voltage Accuracy: 0.1 % Categories: PMIC - Voltage Reference Alternative Parts (Cross-Reference): LM4040AIM5.0LM4040AI M-5.0; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Reference Voltage: 5 V
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070071-LM4040AIM5.0 Number of Channels: 1 Output Voltage Accuracy: 0.1 % Categories: PMIC - Voltage Reference Alternative Parts (Cross-Reference): LM4040AIM5.0LM4040AI M-5.0; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Reference Voltage: 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4040AIM5.0 - 1070071-LM4040AIM5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040AIM5.0
1070071-LM4040AIM5.0
PMIC - PMIC - Voltage Reference - LM4040AIM5.0 1070071-LM4040AIM5.0
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070071-LM4040AIM5.0 Number of Channels: 1 Output Voltage Accuracy: 0.1 % Categories: PMIC - Voltage Reference Alternative Parts (Cross-Reference): LM4040AIM5.0LM4040AI M-5.0; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Reference Voltage: 5 V

Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070071-LM4040AIM5.0
Number of Channels: 1
Output Voltage Accuracy: 0.1 %
Categories: PMIC - Voltage Reference
Alternative Parts (Cross-Reference): LM4040AIM5.0LM4040AIM-5.0;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Reference Voltage: 5 V

Buy Now
Singapore, Singapore
5V Precision Voltage Reference IC
693-LM4040AIM5.0
5V Precision Voltage Reference IC 693-LM4040AIM5.0
IC Ref Prec Micropwr 5V 8SOIC Product overview: LM4040AIM5.0 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040AIM5.0 can be used for catalog matching and distributor lookup.

IC Ref Prec Micropwr 5V 8SOIC Product overview: LM4040AIM5.0 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040AIM5.0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 1070071-LM4040AIM5.0 693-LM4040AIM5.0
Product Name PMIC - PMIC - Voltage Reference - LM4040AIM5.0 5V Precision Voltage Reference IC
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
3.3V SOT-23 Precision Voltage Reference IC - 693-LM3411M5-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Series, Shunt
VREF Type Fixed; Programmable
Package Type Other; SOT-23-5
View Details
6 suppliers
PMIC - Voltage Reference - AD586LRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
PMIC - PMIC - Voltage Reference - ISL21009CFB825Z-TK - 017901-ISL21009CFB825Z-TK - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Obsolete(EOL)
TC 5 ppm/C
View Details
5 suppliers