Texas Instruments Embedded - Embedded - Microcontrollers - LM3S812-IQN50-c2 LM3S812-IQN50-c2

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199421-LM3S812-IQN5 0-c2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 50MHz Connectivity: I2C, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 2x10b Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LM3S812 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 34 Date RAM Size: 8K x 8
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199421-LM3S812-IQN5 0-c2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 50MHz Connectivity: I2C, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 2x10b Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LM3S812 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 34 Date RAM Size: 8K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LM3S812-IQN50-c2 - 1199421-LM3S812-IQN50-c2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S812-IQN50-c2
1199421-LM3S812-IQN50-c2
Embedded - Embedded - Microcontrollers - LM3S812-IQN50-c2 1199421-LM3S812-IQN50-c2
Manufacturer: Texas Instruments Win Source Part Number: 1199421-LM3S812-IQN5 0-c2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 50MHz Connectivity: I2C, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 2x10b Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LM3S812 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 34 Date RAM Size: 8K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199421-LM3S812-IQN50-c2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 50MHz
Connectivity: I2C, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Data Converters: A/D 2x10b
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S812
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 34
Date RAM Size: 8K x 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1199421-LM3S812-IQN50-c2
Product Name Embedded - Embedded - Microcontrollers - LM3S812-IQN50-c2
Data Bus 32 Bit
Clock Speed 50 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C505CA4RMCAFXUMA7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details