Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - LM3S812-IGZ50-C2 LM3S812-IGZ50-C2

Description
Manufacturer: Texas Instruments Win Source Part Number: 138965-LM3S812-IGZ50 -C2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 2x10b Family Name: LM3S812 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): STM32L053C8T7TR; STM32L051C8T3; STM32L053C6T6; STM32L052C8T7; Introduction Date: October 08, 2006 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 260
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 138965-LM3S812-IGZ50 -C2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 2x10b Family Name: LM3S812 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): STM32L053C8T7TR; STM32L051C8T3; STM32L053C6T6; STM32L052C8T7; Introduction Date: October 08, 2006 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LM3S812-IGZ50-C2 - 138965-LM3S812-IGZ50-C2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S812-IGZ50-C2
138965-LM3S812-IGZ50-C2
Embedded - Embedded - Microcontrollers - LM3S812-IGZ50-C2 138965-LM3S812-IGZ50-C2
Manufacturer: Texas Instruments Win Source Part Number: 138965-LM3S812-IGZ50 -C2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 2x10b Family Name: LM3S812 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): STM32L053C8T7TR; STM32L051C8T3; STM32L053C6T6; STM32L052C8T7; Introduction Date: October 08, 2006 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 260

Manufacturer: Texas Instruments
Win Source Part Number: 138965-LM3S812-IGZ50-C2
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 34
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x10b
Family Name: LM3S812
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): STM32L053C8T7TR; STM32L051C8T3; STM32L053C6T6; STM32L052C8T7;
Introduction Date: October 08, 2006
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 260

Buy Now Datasheet
Microcontrollers - 296-25536-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25536-5-ND
Microcontrollers 296-25536-5-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 50MHz 64KB Embedded Microcontroller MCU
685-LM3S812-IGZ50-C2
ARM Cortex-M 32-bit 50MHz 64KB Embedded Microcontroller MCU 685-LM3S812-IGZ50-C2
32-bit ARM Cortex M3 MCU, 50MHz, 64KB Flash, 48-Pin VQFN EP Product overview: LM3S812-IGZ50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 64KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S812-IGZ50-C2 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 50MHz, 64KB Flash, 48-Pin VQFN EP Product overview: LM3S812-IGZ50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 64KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S812-IGZ50-C2 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S812-IGZ50-C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S812-IGZ50-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S812-IGZ50-C2
IC MCU 32BIT 64KB FLASH 48VQFN

IC MCU 32BIT 64KB FLASH 48VQFN

Supplier's Site
Embedded - Microcontrollers - LM3S812-IGZ50-C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S812-IGZ50-C2
Embedded - Microcontrollers LM3S812-IGZ50-C2
IC MCU 32BIT 64KB FLASH 48VQFN

IC MCU 32BIT 64KB FLASH 48VQFN

Supplier's Site Datasheet
Microcontrollers - LM3S812-IGZ50-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S812-IGZ50-C2
Microcontrollers LM3S812-IGZ50-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 138965-LM3S812-IGZ50-C2 296-25536-5-ND 685-LM3S812-IGZ50-C2 LM3S812-IGZ50-C2 LM3S812-IGZ50-C2 LM3S812-IGZ50-C2
Product Name Embedded - Embedded - Microcontrollers - LM3S812-IGZ50-C2 Microcontrollers ARM Cortex-M 32-bit 50MHz 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG7622AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers