Texas Instruments High-Performance Analog ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU LM3S6C65-IQC80-A2

Description
32-Bit ARM Cortex-M3 MCU, 80MHz, 512KB Flash, LQFP Product overview: LM3S6C65-IQC80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C65-IQC80-A 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit ARM Cortex-M3 MCU, 80MHz, 512KB Flash, LQFP Product overview: LM3S6C65-IQC80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C65-IQC80-A 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU
685-LM3S6C65-IQC80-A2
ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU 685-LM3S6C65-IQC80-A2
32-Bit ARM Cortex-M3 MCU, 80MHz, 512KB Flash, LQFP Product overview: LM3S6C65-IQC80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C65-IQC80-A 2 can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M3 MCU, 80MHz, 512KB Flash, LQFP Product overview: LM3S6C65-IQC80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6C65-IQC80-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-29320-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29320-5-ND
Microcontrollers 296-29320-5-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1342027-LM3S6C65-IQC80-A2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1342027-LM3S6C65-IQC80-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1342027-LM3S6C65-IQC80-A2
Win Source Part Number: 1342027-LM3S6C65-IQC 80-A2 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Stellaris® ARM® Cortex®-M3S 6000 Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 90 Core Size: 32-Bit Single-Core Connectivity: Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: LM3S6C65 Product Status: Obsolete

Win Source Part Number: 1342027-LM3S6C65-IQC80-A2
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Stellaris® ARM® Cortex®-M3S 6000
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Standard Package: 90
Core Size: 32-Bit Single-Core
Connectivity: Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: LM3S6C65
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S6C65-IQC80-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S6C65-IQC80-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S6C65-IQC80-A2
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - LM3S6C65-IQC80-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6C65-IQC80-A2
Microcontrollers LM3S6C65-IQC80-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S6C65-IQC80-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6C65-IQC80-A2
Embedded - Microcontrollers LM3S6C65-IQC80-A2
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S6C65-IQC80-A2 296-29320-5-ND 1342027-LM3S6C65-IQC80-A2 LM3S6C65-IQC80-A2 LM3S6C65-IQC80-A2 LM3S6C65-IQC80-A2
Product Name ARM Cortex-M 32-bit 80MHz 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 64 KB 64 KB 512 KB 64 KB 64 KB
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, Ethernet, IrDA, UART, USART SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7GA8303-45H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details