Manufacturer: Texas Instruments
Win Source Part Number: 1199419-LM3S6965-IQC
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 50MHz
Connectivity: Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Supply Voltage: 2.25V ~ 2.75V
Family Name: LM3S6965
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP
Alternative Parts (Cross-Reference): STM32F101VET6; STM32F101VCT6; STM32F101VDT6;
Introduction Date: June 04, 2009
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S6965
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 42
Date RAM Size: 64K x 8
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199419-LM3S6965-IQC50-A2 |
| Product Name | Electronic Surplus - LM3S6965-IQC50-A2 |