Manufacturer: Keystone Electronics
Win Source Part Number: 906970-4835
Features: Hex Standoff Threaded #8-32 Nylon 1.125" (28.58mm) 1 1/8" Natural
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: 36-4835, 4835K, 4835K-ND, 4835K-NDR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 906970-4835 |
| Product Name | Unclassified - 4835 |