Texas Instruments LM3S6965 Stellaris LM3S Microcontroller LM3S6965-EQC50-A2T

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 105
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S6965 Stellaris LM3S Microcontroller - LM3S6965-EQC50-A2T - Texas Instruments
Dallas, TX, United States
LM3S6965 Stellaris LM3S Microcontroller
LM3S6965-EQC50-A2T
LM3S6965 Stellaris LM3S Microcontroller LM3S6965-EQC50-A2T
Stellaris LM3S Microcontroller 100-LQFP -40 to 105

Stellaris LM3S Microcontroller 100-LQFP -40 to 105

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 50MHz 256KB Embedded Microcontroller MCU
685-LM3S6965-EQC50-A2T
ARM Cortex-M 32-bit 50MHz 256KB Embedded Microcontroller MCU 685-LM3S6965-EQC50-A2T
32-bit ARM Cortex M3 MCU, 50MHz, 256KB Flash, 100-Pin LQFP Product overview: LM3S6965-EQC50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6965-EQC50-A 2T can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 50MHz, 256KB Flash, 100-Pin LQFP Product overview: LM3S6965-EQC50-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6965-EQC50-A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S6965-EQC50-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S6965-EQC50-A2T-ND
Microcontrollers LM3S6965-EQC50-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S6965-EQC50-A2T - 779085-LM3S6965-EQC50-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S6965-EQC50-A2T
779085-LM3S6965-EQC50-A2T
Embedded - Embedded - Microcontrollers - LM3S6965-EQC50-A2T 779085-LM3S6965-EQC50-A2T
Manufacturer: Texas Instruments Win Source Part Number: 779085-LM3S6965-EQC5 0-A2T Series: Stellaris ARM Cortex-M3S 6000 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M3 Speed: 50MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 42 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.25 V ~ 2.75 V Family Name: LM3S6965 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): ATSAM4N16CA-AU; LM3S8962-EQC50-A2T; LM3S1637-IQC100-A2; STM32F101VCT6; ATSAM3S2CA-AU; LPC11E68JBD100; STM32F100V6T7B; Introduction Date: June 04, 2009 ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 779085-LM3S6965-EQC50-A2T
Series: Stellaris ARM Cortex-M3S 6000
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M3
Speed: 50MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2.25 V ~ 2.75 V
Family Name: LM3S6965
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): ATSAM4N16CA-AU; LM3S8962-EQC50-A2T; LM3S1637-IQC100-A2; STM32F101VCT6; ATSAM3S2CA-AU; LPC11E68JBD100; STM32F100V6T7B;
Introduction Date: June 04, 2009
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Microcontrollers - LM3S6965-EQC50-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6965-EQC50-A2T
Microcontrollers LM3S6965-EQC50-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S6965-EQC50-A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S6965-EQC50-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S6965-EQC50-A2T
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - LM3S6965-EQC50-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6965-EQC50-A2T
Embedded - Microcontrollers LM3S6965-EQC50-A2T
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6965-EQC50-A2T 685-LM3S6965-EQC50-A2T LM3S6965-EQC50-A2T-ND 779085-LM3S6965-EQC50-A2T LM3S6965-EQC50-A2T LM3S6965-EQC50-A2T LM3S6965-EQC50-A2T
Product Name LM3S6965 Stellaris LM3S Microcontroller ARM Cortex-M 32-bit 50MHz 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - LM3S6965-EQC50-A2T Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 64 KB 64 KB 256 KB 64 KB 64 KB
Serial Interface Ethernet/I2C/SSI/UART SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details