Texas Instruments ARM Cortex-M Embedded Microcontroller MCU LM3S6816-IQC50-A2

Description
IC ARM Cortex-M3 MCU Product overview: LM3S6816-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6816-IQC50-A 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ARM Cortex-M3 MCU Product overview: LM3S6816-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6816-IQC50-A 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M Embedded Microcontroller MCU
685-LM3S6816-IQC50-A2
ARM Cortex-M Embedded Microcontroller MCU 685-LM3S6816-IQC50-A2
IC ARM Cortex-M3 MCU Product overview: LM3S6816-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6816-IQC50-A 2 can be used for catalog matching and distributor lookup.

IC ARM Cortex-M3 MCU Product overview: LM3S6816-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6816-IQC50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - LM3S6816-IQC50-A2 - 814109-LM3S6816-IQC50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S6816-IQC50-A2
814109-LM3S6816-IQC50-A2
Embedded - Embedded - Microcontrollers - LM3S6816-IQC50-A2 814109-LM3S6816-IQC50-A2
Manufacturer: Texas Instruments Win Source Part Number: 814109-LM3S6816-IQC5 0-A2 Packaging: Tray Mounting Style: SMD Part Status: Obsolete (End Of Life) Supplier Device Package: 100-LQFP (14x14) Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Part Number Series: LM3S6816

Manufacturer: Texas Instruments
Win Source Part Number: 814109-LM3S6816-IQC50-A2
Packaging: Tray
Mounting Style: SMD
Part Status: Obsolete (End Of Life)
Supplier Device Package: 100-LQFP (14x14)
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Part Number Series: LM3S6816

Buy Now
Microcontrollers - LM3S6816-IQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6816-IQC50-A2
Microcontrollers LM3S6816-IQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - LM3S6816-IQC50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6816-IQC50-A2
Embedded - Microcontrollers LM3S6816-IQC50-A2
IC MCU 32BIT 100LQFP

IC MCU 32BIT 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S6816-IQC50-A2 814109-LM3S6816-IQC50-A2 LM3S6816-IQC50-A2 LM3S6816-IQC50-A2
Product Name ARM Cortex-M Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S6816-IQC50-A2 Microcontrollers Embedded - Microcontrollers
Package Type Other; LQFP QFP; Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details