Texas Instruments High-Performance Analog Microcontrollers LM3S6730-EQC50-A2

Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LM3S6730-EQC50-A2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S6730-EQC50-A2-ND
Microcontrollers LM3S6730-EQC50-A2-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S6730-EQC50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6730-EQC50-A2
Embedded - Microcontrollers LM3S6730-EQC50-A2
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S6730-EQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6730-EQC50-A2
Microcontrollers LM3S6730-EQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S6730-EQC50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S6730-EQC50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S6730-EQC50-A2
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6730-EQC50-A2-ND LM3S6730-EQC50-A2 LM3S6730-EQC50-A2 LM3S6730-EQC50-A2
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz
RAM 64 KB 64 KB 64 KB
ROM 128 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C505CA4RMCAFXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers