ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)
IC MCU 32BIT 32KB FLASH 48VQFN
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 600 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)
IC MCU 32BIT 32KB FLASH 48VQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S618-EGZ50-C2-ND | LM3S618-EGZ50-C2 | LM3S618-EGZ50-C2 | LM3S618-EGZ50-C2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 6x10b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 32 KB |