Texas Instruments 80MHz 16KB Embedded Microcontroller MCU LM3S5Y36-IQR80-C5

Description
32b ARM MCU 80MHz 16KB FLASH LQFP Product overview: LM3S5Y36-IQR80-C5 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S5Y36-IQR80-C 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM MCU 80MHz 16KB FLASH LQFP Product overview: LM3S5Y36-IQR80-C5 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S5Y36-IQR80-C 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80MHz 16KB Embedded Microcontroller MCU - 685-LM3S5Y36-IQR80-C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHz 16KB Embedded Microcontroller MCU
685-LM3S5Y36-IQR80-C5
80MHz 16KB Embedded Microcontroller MCU 685-LM3S5Y36-IQR80-C5
32b ARM MCU 80MHz 16KB FLASH LQFP Product overview: LM3S5Y36-IQR80-C5 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S5Y36-IQR80-C 5 can be used for catalog matching and distributor lookup.

32b ARM MCU 80MHz 16KB FLASH LQFP Product overview: LM3S5Y36-IQR80-C5 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S5Y36-IQR80-C5 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - LM3S5Y36-IQR80-C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S5Y36-IQR80-C5
Embedded - Microcontrollers LM3S5Y36-IQR80-C5
IC MCU 32BIT 16KB FLASH 64LQFP

IC MCU 32BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S5Y36-IQR80-C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S5Y36-IQR80-C5
Microcontrollers LM3S5Y36-IQR80-C5
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S5Y36-IQR80-C5 LM3S5Y36-IQR80-C5 LM3S5Y36-IQR80-C5
Product Name 80MHz 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
RAM 8 KB 8 KB
Supply Voltage 3.3 volts
Serial Interface I2C, SPI, USB, IrDA, UART, USART
Package Type Other; LQFP QFP; Other; 64-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7860AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers