Texas Instruments Microcontrollers LM3S5R31-IBZ80-C1

Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 108-BGA (10x10)
Datasheet
Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 108-BGA (10x10)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LM3S5R31-IBZ80-C1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S5R31-IBZ80-C1
Microcontrollers LM3S5R31-IBZ80-C1
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now
Embedded - Microcontrollers - LM3S5R31-IBZ80-C1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S5R31-IBZ80-C1
Embedded - Microcontrollers LM3S5R31-IBZ80-C1
IC MCU 32BIT 256KB FLASH 108BGA

IC MCU 32BIT 256KB FLASH 108BGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S5R31-IBZ80-C1 LM3S5R31-IBZ80-C1
Product Name Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 80 MHz
RAM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCABXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers