IC MCU 32BIT 64KB FLASH 100LQFP
IC MCU 32BIT 64KB FLASH 100LQFP
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S5P51-IQC80-C5T | LM3S5P51-IQC80-C5T | LM3S5P51-IQC80-C5T |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Clock Speed | 80 MHz | 80 MHz | |
| RAM | 24 KB | 24 KB | |
| ROM Type | Flash; FLASH |