32b ARM Cortex-M3 MCU 80MHz 384KB FLASH 67 I/O LQFP Product overview: LM3S5G51-IQC80-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 80MHz, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80MHz, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S5G51-IQC80-A
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963146-LM3S5G51-IQC8
Length: 14 mm
Mounting: SMD (SMT)
Frequency: 80 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 384 kB
Interface: CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
RAM Size: 64 kB
Oscillator Type: Internal
Thickness: 1.4 mm
Height: 1.6 mm
Number of Bits: 12
Number of A/D Converters: 2
Number of Pins: 100
Watchdog Timer: Yes
Width: 14 mm
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 80 MHz
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Core Architecture: ARM
Number of I/Os: 67
Number of Programmable I/O: 67
Number of ADC Channels: 2
Number of UART Channels: 3
Number of Timers/Counters: 4
Number of PWM Channels: 6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LM3S5G51-IQC80-A2 | 963146-LM3S5G51-IQC80-A2 |
| Product Name | ARM Cortex-M 80MHz 384KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - LM3S5G51-IQC80-A2 |
| RAM | 64 KB | 0.0640 KB |
| Supply Voltage | 3.3 volts | 3.3 volts |
| Serial Interface | I2C, SPI, USB, CAN, IrDA, UART, USART, LIN, I2S | CAN; I²C; SPI; UART; USART; USB; CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB |
| Package Type | Other; LQFP | QFP; Other; LQFP |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |