Texas Instruments High-Performance Analog 80MHz 128KB Embedded Microcontroller MCU LM3S5651-IQC80-C5T

Description
32b ARM MCU 80MHz 128KB FLASH LQFP I2C SPI USB UART Product overview: LM3S5651-IQC80-C5T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S5651-IQC80-C 5T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM MCU 80MHz 128KB FLASH LQFP I2C SPI USB UART Product overview: LM3S5651-IQC80-C5T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S5651-IQC80-C 5T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80MHz 128KB Embedded Microcontroller MCU
685-LM3S5651-IQC80-C5T
80MHz 128KB Embedded Microcontroller MCU 685-LM3S5651-IQC80-C5T
32b ARM MCU 80MHz 128KB FLASH LQFP I2C SPI USB UART Product overview: LM3S5651-IQC80-C5T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S5651-IQC80-C 5T can be used for catalog matching and distributor lookup.

32b ARM MCU 80MHz 128KB FLASH LQFP I2C SPI USB UART Product overview: LM3S5651-IQC80-C5T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S5651-IQC80-C5T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S5651-IQC80-C5T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S5651-IQC80-C5T-ND
Microcontrollers LM3S5651-IQC80-C5T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
 - LM3S5651-IQC80-C5T - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 80MHz, CMOS, PQFP100

Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 80MHz, CMOS, PQFP100

Supplier's Site Datasheet
Microcontrollers - LM3S5651-IQC80-C5T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S5651-IQC80-C5T
Microcontrollers LM3S5651-IQC80-C5T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
ARM Microcontrollers - MCU Stellaris MCU - 815-LM3S5651-IQC80-C5T - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU Stellaris MCU
815-LM3S5651-IQC80-C5T
ARM Microcontrollers - MCU Stellaris MCU 815-LM3S5651-IQC80-C5T
ARM Microcontrollers - MCU Stellaris MCU

ARM Microcontrollers - MCU Stellaris MCU

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S5651-IQC80-C5T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S5651-IQC80-C5T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S5651-IQC80-C5T
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - LM3S5651-IQC80-C5T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S5651-IQC80-C5T
Embedded - Microcontrollers LM3S5651-IQC80-C5T
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S5651-IQC80-C5T LM3S5651-IQC80-C5T-ND LM3S5651-IQC80-C5T LM3S5651-IQC80-C5T 815-LM3S5651-IQC80-C5T LM3S5651-IQC80-C5T LM3S5651-IQC80-C5T
Product Name 80MHz 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Stellaris MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
RAM 32 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 3.3 volts 1.08 to 1.32 volts 3.3 volts 1.32 volts
Serial Interface I2C, SPI, USB, IrDA, UART, USART CAN; SPI; UART; USART; USB I²C; SPI; UART; USART; USB; CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
Package Type Other; LQFP LFQP; Other; 100-LQFP QFP; Other; QFP100 QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details