ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 16KB FLASH 64LQFP
IC MCU 32BIT 16KB FLASH 64LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S3Z26-IQR50-C0 | LM3S3Z26-IQR50-C0 | LM3S3Z26-IQR50-C0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 6 KB | 6 KB | |
| I/O Ports | 33 |