ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 3000 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 64KB FLASH 64LQFP
IC MCU 32BIT 64KB FLASH 64LQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S3N26-IQR50-C1 | LM3S3N26-IQR50-C1 | LM3S3N26-IQR50-C1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 12 KB | 12 KB | |
| I/O Ports | 33 |