Texas Instruments High-Performance Analog Microcontrollers LM3S301-IGZ20-C2

Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 20MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 20MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-25516-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25516-ND
Microcontrollers 296-25516-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 20MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 20MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 20MHz 16KB Embedded Microcontroller MCU
685-LM3S301-IGZ20-C2
ARM Cortex-M 32-bit 20MHz 16KB Embedded Microcontroller MCU 685-LM3S301-IGZ20-C2
32-bit ARM Cortex M3 MCU, 20MHz, 16KB Flash, 48-Pin VQFN EP Product overview: LM3S301-IGZ20-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 20MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 20MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S301-IGZ20-C2 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 20MHz, 16KB Flash, 48-Pin VQFN EP Product overview: LM3S301-IGZ20-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 20MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 20MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S301-IGZ20-C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S301-IGZ20-C2 - 124025-LM3S301-IGZ20-C2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S301-IGZ20-C2
124025-LM3S301-IGZ20-C2
Embedded - Embedded - Microcontrollers - LM3S301-IGZ20-C2 124025-LM3S301-IGZ20-C2
Manufacturer: Texas Instruments Win Source Part Number: 124025-LM3S301-IGZ20 -C2 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 33 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 3x10b Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 124025-LM3S301-IGZ20-C2
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 33
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 3x10b
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - LM3S301-IGZ20-C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S301-IGZ20-C2
Embedded - Microcontrollers LM3S301-IGZ20-C2
IC MCU 32BIT 16KB FLASH 48VQFN

IC MCU 32BIT 16KB FLASH 48VQFN

Supplier's Site Datasheet
Microcontrollers - LM3S301-IGZ20-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S301-IGZ20-C2
Microcontrollers LM3S301-IGZ20-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 20MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 300 Microcontroller IC 32-Bit Single-Core 20MHz 16KB (16K x 8) FLASH 48-VQFN (7x7)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-25516-ND 685-LM3S301-IGZ20-C2 124025-LM3S301-IGZ20-C2 LM3S301-IGZ20-C2 LM3S301-IGZ20-C2
Product Name Microcontrollers ARM Cortex-M 32-bit 20MHz 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S301-IGZ20-C2 Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 3x10b
RAM 2 KB 2 KB 16 KB 2 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - C167CSL40MCABXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers