Texas Instruments 80MHz 256KB Embedded Microcontroller MCU LM3S2B93-IQC80-C5T

Description
32b ARM MCU 80MHz 256KB FLASH LQFP Product overview: LM3S2B93-IQC80-C5T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2B93-IQC80-C 5T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM MCU 80MHz 256KB FLASH LQFP Product overview: LM3S2B93-IQC80-C5T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2B93-IQC80-C 5T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80MHz 256KB Embedded Microcontroller MCU
685-LM3S2B93-IQC80-C5T
80MHz 256KB Embedded Microcontroller MCU 685-LM3S2B93-IQC80-C5T
32b ARM MCU 80MHz 256KB FLASH LQFP Product overview: LM3S2B93-IQC80-C5T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2B93-IQC80-C 5T can be used for catalog matching and distributor lookup.

32b ARM MCU 80MHz 256KB FLASH LQFP Product overview: LM3S2B93-IQC80-C5T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 80MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2B93-IQC80-C5T can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - LM3S2B93-IQC80-C5T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2B93-IQC80-C5T
Embedded - Microcontrollers LM3S2B93-IQC80-C5T
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S2B93-IQC80-C5T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S2B93-IQC80-C5T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S2B93-IQC80-C5T
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - LM3S2B93-IQC80-C5T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2B93-IQC80-C5T
Microcontrollers LM3S2B93-IQC80-C5T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LM3S2B93-IQC80-C5T LM3S2B93-IQC80-C5T LM3S2B93-IQC80-C5T LM3S2B93-IQC80-C5T
Product Name 80MHz 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
RAM 96 KB 96 KB 96 KB
Supply Voltage 3.3 volts 1.32 volts
Serial Interface I2C, SPI, IrDA, UART, USART, EBI/EMI
Package Type Other; LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details