Texas Instruments Embedded - Embedded - Microcontrollers - LM3S2B93-IQC80-C3 LM3S2B93-IQC80-C3

Description
Manufacturer: Texas Instruments Win Source Part Number: 141298-LM3S2B93-IQC8 0-C3 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 67 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.08 V to 1.32 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 141298-LM3S2B93-IQC8 0-C3 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 67 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.08 V to 1.32 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LM3S2B93-IQC80-C3 - 141298-LM3S2B93-IQC80-C3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S2B93-IQC80-C3
141298-LM3S2B93-IQC80-C3
Embedded - Embedded - Microcontrollers - LM3S2B93-IQC80-C3 141298-LM3S2B93-IQC80-C3
Manufacturer: Texas Instruments Win Source Part Number: 141298-LM3S2B93-IQC8 0-C3 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 67 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.08 V to 1.32 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141298-LM3S2B93-IQC80-C3
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 67
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 1.08 V to 1.32 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 80MHz 256KB Embedded Microcontroller MCU
685-LM3S2B93-IQC80-C3
32-bit 80MHz 256KB Embedded Microcontroller MCU 685-LM3S2B93-IQC80-C3
32-bit ARM MCU, 80MHz, 256KB Flash, LQFP, 67 I/O Product overview: LM3S2B93-IQC80-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2B93-IQC80-C 3 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 256KB Flash, LQFP, 67 I/O Product overview: LM3S2B93-IQC80-C3 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2B93-IQC80-C3 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - LM3S2B93-IQC80-C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2B93-IQC80-C3
Microcontrollers LM3S2B93-IQC80-C3
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - LM3S2B93-IQC80-C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2B93-IQC80-C3
Embedded - Microcontrollers LM3S2B93-IQC80-C3
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 141298-LM3S2B93-IQC80-C3 685-LM3S2B93-IQC80-C3 LM3S2B93-IQC80-C3 LM3S2B93-IQC80-C3
Product Name Embedded - Embedded - Microcontrollers - LM3S2B93-IQC80-C3 32-bit 80MHz 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 80 MHz 80 MHz
RAM 256 KB 96 KB 96 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details