Texas Instruments Embedded - Embedded - Microcontrollers - LM3S2B93-IQC80-C1 LM3S2B93-IQC80-C1

Description
Manufacturer: Texas Instruments Win Source Part Number: 779059-LM3S2B93-IQC8 0-C1 Series: Stellaris ARM Cortex-M3S 2000 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 80MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 1.32 V Part Status: Obsolete(EOL) Family Name: LM3S2B93 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MB9BF104NAPMC-G-JNE2 ; MB9BF106NAPMC-G-JNE2 ; MB9BF105NAPMC-G-JNE2 ; STM32F100V8T7BTR ; Introduction Date: July 12, 2009 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779059-LM3S2B93-IQC8 0-C1 Series: Stellaris ARM Cortex-M3S 2000 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 80MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 1.32 V Part Status: Obsolete(EOL) Family Name: LM3S2B93 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MB9BF104NAPMC-G-JNE2 ; MB9BF106NAPMC-G-JNE2 ; MB9BF105NAPMC-G-JNE2 ; STM32F100V8T7BTR ; Introduction Date: July 12, 2009 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LM3S2B93-IQC80-C1 - 779059-LM3S2B93-IQC80-C1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S2B93-IQC80-C1
779059-LM3S2B93-IQC80-C1
Embedded - Embedded - Microcontrollers - LM3S2B93-IQC80-C1 779059-LM3S2B93-IQC80-C1
Manufacturer: Texas Instruments Win Source Part Number: 779059-LM3S2B93-IQC8 0-C1 Series: Stellaris ARM Cortex-M3S 2000 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 80MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 67 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 1.08 V ~ 1.32 V Part Status: Obsolete(EOL) Family Name: LM3S2B93 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MB9BF104NAPMC-G-JNE2 ; MB9BF106NAPMC-G-JNE2 ; MB9BF105NAPMC-G-JNE2 ; STM32F100V8T7BTR ; Introduction Date: July 12, 2009 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779059-LM3S2B93-IQC80-C1
Series: Stellaris ARM Cortex-M3S 2000
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 80MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 67
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 1.08 V ~ 1.32 V
Part Status: Obsolete(EOL)
Family Name: LM3S2B93
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB9BF104NAPMC-G-JNE2; MB9BF106NAPMC-G-JNE2; MB9BF105NAPMC-G-JNE2; STM32F100V8T7BTR ;
Introduction Date: July 12, 2009
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 80MHz 256KB Embedded Microcontroller MCU - 685-LM3S2B93-IQC80-C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 80MHz 256KB Embedded Microcontroller MCU
685-LM3S2B93-IQC80-C1
32-bit 80MHz 256KB Embedded Microcontroller MCU 685-LM3S2B93-IQC80-C1
32-bit ARM MCU, 80MHz, 256KB Flash, LQFP, 67 I/O Product overview: LM3S2B93-IQC80-C1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2B93-IQC80-C 1 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 80MHz, 256KB Flash, LQFP, 67 I/O Product overview: LM3S2B93-IQC80-C1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2B93-IQC80-C1 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - LM3S2B93-IQC80-C1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2B93-IQC80-C1
Embedded - Microcontrollers LM3S2B93-IQC80-C1
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S2B93-IQC80-C1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2B93-IQC80-C1
Microcontrollers LM3S2B93-IQC80-C1
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 779059-LM3S2B93-IQC80-C1 685-LM3S2B93-IQC80-C1 LM3S2B93-IQC80-C1 LM3S2B93-IQC80-C1
Product Name Embedded - Embedded - Microcontrollers - LM3S2B93-IQC80-C1 32-bit 80MHz 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz
RAM 256 KB 96 KB 96 KB
ROM Type Flash; FLASH
Supply Voltage 1.08 to 1.32 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details