Texas Instruments LM3S2620 Stellaris LM3S Microcontroller LM3S2620-EQC25-A2T

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 105
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S2620 Stellaris LM3S Microcontroller - LM3S2620-EQC25-A2T - Texas Instruments
Dallas, TX, United States
LM3S2620 Stellaris LM3S Microcontroller
LM3S2620-EQC25-A2T
LM3S2620 Stellaris LM3S Microcontroller LM3S2620-EQC25-A2T
Stellaris LM3S Microcontroller 100-LQFP -40 to 105

Stellaris LM3S Microcontroller 100-LQFP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S2620-EQC25-A2T - 779046-LM3S2620-EQC25-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S2620-EQC25-A2T
779046-LM3S2620-EQC25-A2T
Embedded - Embedded - Microcontrollers - LM3S2620-EQC25-A2T 779046-LM3S2620-EQC25-A2T
Manufacturer: Texas Instruments Win Source Part Number: 779046-LM3S2620-EQC2 5-A2T Series: Stellaris ARM Cortex-M3S 2000 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M3 Speed: 25MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Oscillator Type: Internal Supply Voltage: 2.25 V ~ 2.75 V Family Name: LM3S2620 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): R5F565N9AGFP#30; PIC32MX550F256L-50I/ PF; PIC32MX550F256LT-50I /PF; SPC560P34L3CEFBY; Introduction Date: June 04, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 779046-LM3S2620-EQC25-A2T
Series: Stellaris ARM Cortex-M3S 2000
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M3
Speed: 25MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Oscillator Type: Internal
Supply Voltage: 2.25 V ~ 2.75 V
Family Name: LM3S2620
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): R5F565N9AGFP#30; PIC32MX550F256L-50I/PF; PIC32MX550F256LT-50I/PF; SPC560P34L3CEFBY;
Introduction Date: June 04, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 25MHz 128KB Embedded Microcontroller MCU
685-LM3S2620-EQC25-A2T
ARM Cortex-M 32-bit 25MHz 128KB Embedded Microcontroller MCU 685-LM3S2620-EQC25-A2T
32-bit ARM Cortex M3 MCU, 25MHz, 128KB Flash, 100-Pin LQFP Product overview: LM3S2620-EQC25-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 25MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 25MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2620-EQC25-A 2T can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 25MHz, 128KB Flash, 100-Pin LQFP Product overview: LM3S2620-EQC25-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 25MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 25MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2620-EQC25-A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LM3S2620-EQC25-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S2620-EQC25-A2T-ND
Microcontrollers LM3S2620-EQC25-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - LM3S2620-EQC25-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2620-EQC25-A2T
Microcontrollers LM3S2620-EQC25-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S2620-EQC25-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2620-EQC25-A2T
Embedded - Microcontrollers LM3S2620-EQC25-A2T
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S2620-EQC25-A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S2620-EQC25-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S2620-EQC25-A2T
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S2620-EQC25-A2T 779046-LM3S2620-EQC25-A2T 685-LM3S2620-EQC25-A2T LM3S2620-EQC25-A2T-ND LM3S2620-EQC25-A2T LM3S2620-EQC25-A2T LM3S2620-EQC25-A2T
Product Name LM3S2620 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S2620-EQC25-A2T ARM Cortex-M 32-bit 25MHz 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 128 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.25 to 2.75 volts 2.25 to 2.75 volts 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products