Texas Instruments High-Performance Analog Microcontrollers LM3S2533-EQC50-A2

Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LM3S2533-EQC50-A2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S2533-EQC50-A2-ND
Microcontrollers LM3S2533-EQC50-A2-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S2533-EQC50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S2533-EQC50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S2533-EQC50-A2
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site
Microcontrollers - LM3S2533-EQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2533-EQC50-A2
Microcontrollers LM3S2533-EQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S2533-EQC50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2533-EQC50-A2
Embedded - Microcontrollers LM3S2533-EQC50-A2
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S2533-EQC50-A2-ND LM3S2533-EQC50-A2 LM3S2533-EQC50-A2 LM3S2533-EQC50-A2
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 3x10b
RAM 64 KB 64 KB 64 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CSL40MCAKXQLA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
8 suppliers