Texas Instruments LM3S2110 Stellaris LM3S Microcontroller LM3S2110-EQC25-A2T

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 105
Request a Quote
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Stellaris LM3S2110 is a 32-bit microcontroller based on the ARM Cortex-M3 processor, designed for motor control and general embedded applications. It is packaged in a 100-pin LQFP format. The device operates over a temperature range of -40°C to 105°C.

Datasheet Summary
Powered by GS/AI

The Stellaris LM3S2110 is a 32-bit microcontroller based on the ARM Cortex-M3 processor, designed for motor control and general embedded applications. It is packaged in a 100-pin LQFP format. The device operates over a temperature range of -40°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
LM3S2110 Stellaris LM3S Microcontroller - LM3S2110-EQC25-A2T - Texas Instruments
Dallas, TX, United States
LM3S2110 Stellaris LM3S Microcontroller
LM3S2110-EQC25-A2T
LM3S2110 Stellaris LM3S Microcontroller LM3S2110-EQC25-A2T
Stellaris LM3S Microcontroller 100-LQFP -40 to 105

Stellaris LM3S Microcontroller 100-LQFP -40 to 105

Buy Now Datasheet
Microcontrollers - LM3S2110-EQC25-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S2110-EQC25-A2T-ND
Microcontrollers LM3S2110-EQC25-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S2110-EQC25-A2T - 779040-LM3S2110-EQC25-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S2110-EQC25-A2T
779040-LM3S2110-EQC25-A2T
Embedded - Embedded - Microcontrollers - LM3S2110-EQC25-A2T 779040-LM3S2110-EQC25-A2T
Manufacturer: Texas Instruments Win Source Part Number: 779040-LM3S2110-EQC2 5-A2T Series: Stellaris ARM Cortex-M3S 2000 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM Cortex-M3 Speed: 25MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Oscillator Type: Internal Supply Voltage: 2.25 V ~ 2.75 V Family Name: LM3S2110 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): LPC54606J512BD100E; LPC54616J512BD100E; LPC54016JBD100; LPC54005JBD100; Introduction Date: June 04, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779040-LM3S2110-EQC25-A2T
Series: Stellaris ARM Cortex-M3S 2000
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM Cortex-M3
Speed: 25MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Oscillator Type: Internal
Supply Voltage: 2.25 V ~ 2.75 V
Family Name: LM3S2110
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): LPC54606J512BD100E; LPC54616J512BD100E; LPC54016JBD100; LPC54005JBD100;
Introduction Date: June 04, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 25MHz 64KB Embedded Microcontroller MCU
685-LM3S2110-EQC25-A2T
ARM Cortex-M 32-bit 25MHz 64KB Embedded Microcontroller MCU 685-LM3S2110-EQC25-A2T
32-bit ARM Cortex M3 MCU, 25MHz, 64KB Flash, 100-Pin LQFP Product overview: LM3S2110-EQC25-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 25MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 25MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2110-EQC25-A 2T can be used for catalog matching and distributor lookup.

32-bit ARM Cortex M3 MCU, 25MHz, 64KB Flash, 100-Pin LQFP Product overview: LM3S2110-EQC25-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 25MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 25MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2110-EQC25-A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S2110-EQC25-A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S2110-EQC25-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S2110-EQC25-A2T
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
Microcontrollers - LM3S2110-EQC25-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2110-EQC25-A2T
Microcontrollers LM3S2110-EQC25-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - LM3S2110-EQC25-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S2110-EQC25-A2T
Embedded - Microcontrollers LM3S2110-EQC25-A2T
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S2110-EQC25-A2T LM3S2110-EQC25-A2T-ND 779040-LM3S2110-EQC25-A2T 685-LM3S2110-EQC25-A2T LM3S2110-EQC25-A2T LM3S2110-EQC25-A2T LM3S2110-EQC25-A2T
Product Name LM3S2110 Stellaris LM3S Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - LM3S2110-EQC25-A2T ARM Cortex-M 32-bit 25MHz 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 16 KB 64 KB 16 KB 16 KB 16 KB
ROM 64 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers