Manufacturer: Texas Instruments
Win Source Part Number: 708277-LM3S2016-IQC5
Series: LM3 series
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Stellaris, ARM Cortex-M3 Microcontroller, 32-Bit, FLASH, 80MHz, CMOS
Stellaris, ARM Cortex-M3 Microcontroller, 32-Bit, FLASH, 80MHz, CMOS
IC MCU 32BIT 64KB FLASH 100LQFP Product overview: LM3S2016-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S2016-IQC50-A
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 64KB FLASH 100LQFP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 708277-LM3S2016-IQC50-A2 | LM3S2016-IQC50-A2 | 685-LM3S2016-IQC50-A2 | LM3S2016-IQC50-A2 | LM3S2016-IQC50-A2 |
| Product Name | Embedded - Embedded - Microcontrollers - LM3S2016-IQC50-A2 | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash; FLASH | |||
| RAM | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 2.25 to 2.75 volts | 2.75 volts |