Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1G58-IBZ80-A1

Description
Win Source Part Number: 1342038-LM3S1G58-IBZ 80-A1 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Stellaris® ARM® Cortex®-M3S 1000 Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 184 Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 108-LFBGA Supplier Device Package: 108-BGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.235V ~ 1.365V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: LM3S1G58 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342038-LM3S1G58-IBZ 80-A1 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Stellaris® ARM® Cortex®-M3S 1000 Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 184 Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 108-LFBGA Supplier Device Package: 108-BGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.235V ~ 1.365V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: LM3S1G58 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1342038-LM3S1G58-IBZ80-A1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1342038-LM3S1G58-IBZ80-A1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1342038-LM3S1G58-IBZ80-A1
Win Source Part Number: 1342038-LM3S1G58-IBZ 80-A1 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Stellaris® ARM® Cortex®-M3S 1000 Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 184 Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 108-LFBGA Supplier Device Package: 108-BGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.235V ~ 1.365V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: LM3S1G58 Product Status: Obsolete

Win Source Part Number: 1342038-LM3S1G58-IBZ80-A1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Stellaris® ARM® Cortex®-M3S 1000
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Standard Package: 184
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 60
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 108-LFBGA
Supplier Device Package: 108-BGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.235V ~ 1.365V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: LM3S1G58
Product Status: Obsolete

Buy Now Datasheet
32-bit 80 MHz Embedded Microcontroller MCU - 685-LM3S1G58-IBZ80-A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 80 MHz Embedded Microcontroller MCU
685-LM3S1G58-IBZ80-A1
32-bit 80 MHz Embedded Microcontroller MCU 685-LM3S1G58-IBZ80-A1
IC 32-BIT, FLASH, 80 MHz, RISC MICROCONTROLLER, PBGA108, ROHS COMPLIANT, MS-219F, NFBGA-108, Microcontroller Product overview: LM3S1G58-IBZ80-A1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1G58-IBZ80-A 1 can be used for catalog matching and distributor lookup.

IC 32-BIT, FLASH, 80 MHz, RISC MICROCONTROLLER, PBGA108, ROHS COMPLIANT, MS-219F, NFBGA-108, Microcontroller Product overview: LM3S1G58-IBZ80-A1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1G58-IBZ80-A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - LM3S1G58-IBZ80-A1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S1G58-IBZ80-A1
Embedded - Microcontrollers LM3S1G58-IBZ80-A1
IC MCU 32BIT 384KB FLASH 108BGA

IC MCU 32BIT 384KB FLASH 108BGA

Supplier's Site Datasheet
Microcontrollers - LM3S1G58-IBZ80-A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1G58-IBZ80-A1
Microcontrollers LM3S1G58-IBZ80-A1
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1342038-LM3S1G58-IBZ80-A1 685-LM3S1G58-IBZ80-A1 LM3S1G58-IBZ80-A1 LM3S1G58-IBZ80-A1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 80 MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz
RAM 384 KB 65.54 KB 64 KB
ROM Type Flash; FLASH
Supply Voltage 1.24 to 1.36 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers