ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 100LQFP
IC MCU 32BIT 128KB FLASH 100LQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S1621-IQC80-C3 | LM3S1621-IQC80-C3 | LM3S1621-IQC80-C3 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Clock Speed | 80 MHz | 80 MHz | |
| RAM | 32 KB | 32 KB | |
| I/O Ports | 67 |