Texas Instruments LM3S1512 Stellaris LM3S Microcontroller LM3S1512-IQC25-A2T

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S1512 Stellaris LM3S Microcontroller - LM3S1512-IQC25-A2T - Texas Instruments
Dallas, TX, United States
LM3S1512 Stellaris LM3S Microcontroller
LM3S1512-IQC25-A2T
LM3S1512 Stellaris LM3S Microcontroller LM3S1512-IQC25-A2T
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - LM3S1512-IQC25-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S1512-IQC25-A2T-ND
Microcontrollers LM3S1512-IQC25-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
25MHz 96KB 64KB Embedded Microcontroller MCU
685-LM3S1512-IQC25-A2T
25MHz 96KB 64KB Embedded Microcontroller MCU 685-LM3S1512-IQC25-A2T
32b ARM MCU, 25MHz, 96KB FLASH, 64KB RAM, LQFP, 3.3V Product overview: LM3S1512-IQC25-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 96KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 96KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1512-IQC25-A 2T can be used for catalog matching and distributor lookup.

32b ARM MCU, 25MHz, 96KB FLASH, 64KB RAM, LQFP, 3.3V Product overview: LM3S1512-IQC25-A2T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 96KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 96KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1512-IQC25-A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LM3S1512-IQC25-A2T - 138098-LM3S1512-IQC25-A2T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S1512-IQC25-A2T
138098-LM3S1512-IQC25-A2T
Embedded - Embedded - Microcontrollers - LM3S1512-IQC25-A2T 138098-LM3S1512-IQC25-A2T
Manufacturer: Texas Instruments Win Source Part Number: 138098-LM3S1512-IQC2 5-A2T Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 58 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 2x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 2.25 V to 2.75 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138098-LM3S1512-IQC25-A2T
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 58
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 2.25 V to 2.75 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - LM3S1512-IQC25-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1512-IQC25-A2T
Microcontrollers LM3S1512-IQC25-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - LM3S1512-IQC25-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S1512-IQC25-A2T
Embedded - Microcontrollers LM3S1512-IQC25-A2T
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S1512-IQC25-A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S1512-IQC25-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1512-IQC25-A2T
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1512-IQC25-A2T LM3S1512-IQC25-A2T-ND 685-LM3S1512-IQC25-A2T 138098-LM3S1512-IQC25-A2T LM3S1512-IQC25-A2T LM3S1512-IQC25-A2T LM3S1512-IQC25-A2T
Product Name LM3S1512 Stellaris LM3S Microcontroller Microcontrollers 25MHz 96KB 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LM3S1512-IQC25-A2T Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 2x10b
RAM 64 KB 64 KB 96 KB 64 KB 64 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products