Texas Instruments LM3S1165 Stellaris LM3S Microcontroller LM3S1165-IBZ50-A2T

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S1165 Stellaris LM3S Microcontroller - LM3S1165-IBZ50-A2T - Texas Instruments
Dallas, TX, United States
LM3S1165 Stellaris LM3S Microcontroller
LM3S1165-IBZ50-A2T
LM3S1165 Stellaris LM3S Microcontroller LM3S1165-IBZ50-A2T
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
Microcontrollers - LM3S1165-IBZ50-A2T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LM3S1165-IBZ50-A2T-ND
Microcontrollers LM3S1165-IBZ50-A2T-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Microcontrollers - LM3S1165-IBZ50-A2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1165-IBZ50-A2T
Microcontrollers LM3S1165-IBZ50-A2T
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S1165-IBZ50-A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S1165-IBZ50-A2T
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1165-IBZ50-A2T
IC MCU 32BIT 64KB FLASH 108BGA

IC MCU 32BIT 64KB FLASH 108BGA

Supplier's Site
Embedded - Microcontrollers - LM3S1165-IBZ50-A2T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S1165-IBZ50-A2T
Embedded - Microcontrollers LM3S1165-IBZ50-A2T
IC MCU 32BIT 64KB FLASH 108BGA

IC MCU 32BIT 64KB FLASH 108BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1165-IBZ50-A2T LM3S1165-IBZ50-A2T-ND LM3S1165-IBZ50-A2T LM3S1165-IBZ50-A2T LM3S1165-IBZ50-A2T
Product Name LM3S1165 Stellaris LM3S Microcontroller Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 4x10b
RAM 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers