Texas Instruments LM3S1138 Stellaris LM3S Microcontroller LM3S1138-IBZ50-A2

Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S1138 Stellaris LM3S Microcontroller - LM3S1138-IBZ50-A2 - Texas Instruments
Dallas, TX, United States
LM3S1138 Stellaris LM3S Microcontroller
LM3S1138-IBZ50-A2
LM3S1138 Stellaris LM3S Microcontroller LM3S1138-IBZ50-A2
Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Stellaris LM3S Microcontroller 108-NFBGA -40 to 85

Buy Now Datasheet
ARM Cortex-M 32-bit 50MHz 64KB Embedded Microcontroller MCU - 685-LM3S1138-IBZ50-A2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 50MHz 64KB Embedded Microcontroller MCU
685-LM3S1138-IBZ50-A2
ARM Cortex-M 32-bit 50MHz 64KB Embedded Microcontroller MCU 685-LM3S1138-IBZ50-A2
32-bit ARM Cortex-M3 MCU, 50MHz, 64KB Flash, 16KB RAM, LFBGA Product overview: LM3S1138-IBZ50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1138-IBZ50-A 2 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 50MHz, 64KB Flash, 16KB RAM, LFBGA Product overview: LM3S1138-IBZ50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S1138-IBZ50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 296-25667-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25667-ND
Microcontrollers 296-25667-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S1138-IBZ50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S1138-IBZ50-A2
Embedded - Microcontrollers LM3S1138-IBZ50-A2
IC MCU 32BIT 64KB FLASH 108BGA

IC MCU 32BIT 64KB FLASH 108BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S1138-IBZ50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S1138-IBZ50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1138-IBZ50-A2
IC MCU 32BIT 64KB FLASH 108BGA

IC MCU 32BIT 64KB FLASH 108BGA

Supplier's Site
Microcontrollers - LM3S1138-IBZ50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1138-IBZ50-A2
Microcontrollers LM3S1138-IBZ50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 108-BGA (10x10)

Buy Now
IC MCU 32BIT 64KB FLASH 108BGA - 815-LM3S1138-IBZ50-A2 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 64KB FLASH 108BGA
815-LM3S1138-IBZ50-A2
IC MCU 32BIT 64KB FLASH 108BGA 815-LM3S1138-IBZ50-A2
IC MCU 32BIT 64KB FLASH 108BGA

IC MCU 32BIT 64KB FLASH 108BGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1138-IBZ50-A2 685-LM3S1138-IBZ50-A2 296-25667-ND LM3S1138-IBZ50-A2 LM3S1138-IBZ50-A2 LM3S1138-IBZ50-A2 815-LM3S1138-IBZ50-A2
Product Name LM3S1138 Stellaris LM3S Microcontroller ARM Cortex-M 32-bit 50MHz 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 32BIT 64KB FLASH 108BGA
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 10
RAM 16 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 3.3 volts 2.25 to 2.75 volts 2.75 volts 2.5 volts
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART I²C; SPI; UART; USART; I2C, IrDA, SPI, UART, USART
Package Type Other; LFBGA Other; 108-LFBGA BGA; Other; 108-LFBGA BGA; Other; 108-LFBGA BGA; Other; 108-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers