Texas Instruments High-Performance Analog Linear - Linear - Comparators - LM397MFX LM397MFX

Description
Manufacturer: Texas Instruments Win Source Part Number: 094183-LM397MFX Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 13mA @ 5V Propagation Delay (Max): 940μs Family Name: LM397 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Alternative Parts (Cross-Reference): BA8391G; BA8391G-TR; TA75S393F(TE85R.F); TA75S393F(T5ROME,F; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 094183-LM397MFX Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 13mA @ 5V Propagation Delay (Max): 940μs Family Name: LM397 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Alternative Parts (Cross-Reference): BA8391G; BA8391G-TR; TA75S393F(TE85R.F); TA75S393F(T5ROME,F; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM397MFX - 094183-LM397MFX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM397MFX
094183-LM397MFX
Linear - Linear - Comparators - LM397MFX 094183-LM397MFX
Manufacturer: Texas Instruments Win Source Part Number: 094183-LM397MFX Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 13mA @ 5V Propagation Delay (Max): 940μs Family Name: LM397 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Alternative Parts (Cross-Reference): BA8391G; BA8391G-TR; TA75S393F(TE85R.F); TA75S393F(T5ROME,F; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 094183-LM397MFX
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 13mA @ 5V
Propagation Delay (Max): 940μs
Family Name: LM397
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Alternative Parts (Cross-Reference): BA8391G; BA8391G-TR; TA75S393F(TE85R.F); TA75S393F(T5ROME,F;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
SOT-23 Linear Comparator IC
692-LM397MFX
SOT-23 Linear Comparator IC 692-LM397MFX
1Ch Comparator, 7mV Vos, 940us Delay, SOT-23, TTL Out Product overview: LM397MFX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM397MFX can be used for catalog matching and distributor lookup.

1Ch Comparator, 7mV Vos, 940us Delay, SOT-23, TTL Out Product overview: LM397MFX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM397MFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LM397MFX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM397MFX
Comparators LM397MFX
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Buy Now
Linear - Comparators - LM397MFX - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM397MFX
Linear - Comparators LM397MFX
IC COMPARATOR VOLT SGL SOT23-5

IC COMPARATOR VOLT SGL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 094183-LM397MFX 692-LM397MFX LM397MFX LM397MFX
Product Name Linear - Linear - Comparators - LM397MFX SOT-23 Linear Comparator IC Comparators Linear - Comparators
Supply Voltage (VS) 5 to 30 volts 5 to 30 volts
VOS 7 millivolts 7 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data