Differential Comparator With Strobes 8-SOIC -40 to 125
Comparator, 1 Func, 3000uV Offset-Max, 115ns Response Time, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 134975-LM211QD
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Quiescent (Max): 6mA
Voltage - Input Offset (Max): 3mV @ ±15V
Current - Input Bias (Max): 0.1μA @ ±15V
Current - Output (Typ): 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.5 V to 30 V, ±1.75 V to 15 V
Alternative Parts (Cross-Reference): LM211QDRG4; LM211QDR; LM211QDG4;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Single Comparator, 28V, 165ns, SOIC, TTL Output Product overview: LM211QD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 28V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM211QD can be used for catalog matching and distributor lookup.
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
Analog Comparators Differential w/Strob
COMPARATOR, DIFFERENTIAL, SINGLE, SOIC-8; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:115ns; Supply Voltage Range:3.5V to 30V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open RoHS Compliant: Yes
IC STROBED DIFF COMPRTOR 8-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM211QD | LM211QD | 134975-LM211QD | 692-LM211QD | LM211QD | LM211QD | 29AH6209 | LM211QD |
| Product Name | LM211 Differential Comparator With Strobes | Linear - Linear - Comparators - LM211QD | 28V SOIC Linear Comparator IC | Comparators | Analog Comparators | Comparator, Differential, Single, Soic-8; Comparator Type Texas Instruments | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | 28 volts | 3.5 to 30 volts | ||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Logic Output | Open Collector | TTL; DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL |