Texas Instruments High-Performance Analog Comparators LM397MF

Description
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LM397MFTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM397MFTR-ND
Comparators LM397MFTR-ND
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Buy Now Datasheet
Comparators - LM397MFCT-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM397MFCT-ND
Comparators LM397MFCT-ND
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Buy Now Datasheet
Linear - Linear - Comparators - LM397MF - LM397MF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM397MF
LM397MF
Linear - Linear - Comparators - LM397MF LM397MF
Manufacturer: Texas Instruments Win Source Part Number: 082758-LM397MF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 13mA @ 5V Propagation Delay (Max): 940μs Family Name: LM397 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Alternative Parts (Cross-Reference): BA8391G; BA8391G-TR; TA75S393F(T5LFTBDK; TA75S393F(T5LFURUK ; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 082758-LM397MF
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 13mA @ 5V
Propagation Delay (Max): 940μs
Family Name: LM397
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Alternative Parts (Cross-Reference): BA8391G; BA8391G-TR; TA75S393F(T5LFTBDK; TA75S393F(T5LFURUK ;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM397MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM397MF
Integrated Circuits (ICs) - Linear - Comparators LM397MF
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM397MFTR-ND LM397MF LM397MF
Product Name Comparators Linear - Linear - Comparators - LM397MF Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - DM7131J - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
View Details
2 suppliers
SN54F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - JM38510/34701BRA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
2 suppliers
Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
Dual Differential Comparator - 1514/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details