Texas Instruments High-Performance Analog Linear - Linear - Comparators - LM397MF/NOPB LM397MF/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 019228-LM397MF/NOPB Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 13mA @ 5V Propagation Delay (Max): 940μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 019228-LM397MF/NOPB Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 13mA @ 5V Propagation Delay (Max): 940μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM397MF/NOPB - LM397MF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM397MF/NOPB
LM397MF/NOPB
Linear - Linear - Comparators - LM397MF/NOPB LM397MF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019228-LM397MF/NOPB Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 13mA @ 5V Propagation Delay (Max): 940μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 019228-LM397MF/NOPB
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 13mA @ 5V
Propagation Delay (Max): 940μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing

Buy Now Datasheet
Comparators - LM397MF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Buy Now Datasheet
Comparators - LM397MF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Buy Now Datasheet
Comparators - LM397MF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM397MF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM397MF/NOPB
Integrated Circuits (ICs) - Linear - Comparators LM397MF/NOPB
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM397MF/NOPB LM397MF/NOPBDKR-ND LM397MF/NOPB
Product Name Linear - Linear - Comparators - LM397MF/NOPB Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
CD74HC85 4-Bit Magnitude Comparator - CD74HC85M96G4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
 - DM8131N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
Logic Family TTL
View Details