Texas Instruments Standard Linear and Logic Dual 20mA 20V Interface Transceiver IC LM394CH

Description
20mA, 20V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, METAL CAN-6 Product overview: LM394CH from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20mA, 20V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 20mA, 20V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-LM394CH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20mA, 20V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, METAL CAN-6 Product overview: LM394CH from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20mA, 20V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 20mA, 20V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-LM394CH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 20mA 20V Interface Transceiver IC - 277-LM394CH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 20mA 20V Interface Transceiver IC
277-LM394CH
Dual 20mA 20V Interface Transceiver IC 277-LM394CH
20mA, 20V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, METAL CAN-6 Product overview: LM394CH from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20mA, 20V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 20mA, 20V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-LM394CH can be used for catalog matching and distributor lookup.

20mA, 20V, 2 CHANNEL, NPN, Si, SMALL SIGNAL TRANSISTOR, METAL CAN-6 Product overview: LM394CH from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20mA, 20V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 20mA, 20V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-LM394CH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 277-LM394CH
Product Name Dual 20mA 20V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260786-SI32183-A-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2060253P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details