Texas Instruments High-Performance Analog Linear - Linear - Comparators - LM393DRG3 LM393DRG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 019217-LM393DRG3 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 019217-LM393DRG3 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM393DRG3 - LM393DRG3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM393DRG3
LM393DRG3
Linear - Linear - Comparators - LM393DRG3 LM393DRG3
Manufacturer: Texas Instruments Win Source Part Number: 019217-LM393DRG3 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019217-LM393DRG3
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - 296-27468-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-27468-1-ND
Comparators 296-27468-1-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now Datasheet
Comparators - 296-27468-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-27468-2-ND
Comparators 296-27468-2-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now Datasheet
Comparators - 296-27468-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-27468-6-ND
Comparators 296-27468-6-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM393DRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM393DRG3
Integrated Circuits (ICs) - Linear - Comparators LM393DRG3
IC COMPARATOR 2 DIFF 8SOIC

IC COMPARATOR 2 DIFF 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM393DRG3 296-27468-1-ND LM393DRG3
Product Name Linear - Linear - Comparators - LM393DRG3 Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HC688M96 - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details