Win Source Part Number: 1031691-LM3914V/NOPB
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Bulk
Standard Package: 40
Mounting: SMD (SMT)
Configuration: Dot/Bar Display
Current - Supply: 6.1 mA
Display Type: LED, LCD, Vacuum Fluorescent (VF)
Digits or Characters: 10 Steps
Voltage - Supply: 3V ~ 20V
Package / Case: 20-LCC (J-Lead)
Supplier Device Package: 20-PLCC (9x9)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): ADG201HSJP-REEL; LM3914VX/NOPB; LM3914V; LM3914VXLM3914V/NOPB
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM3914VNOPB,-LM3914V
Base Product Number: LM3914
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1031691-LM3914V/NOPB |
| Product Name | Integrated Circuits (ICs) - PMIC - Display Drivers |
| Output Options | Inverting |