The LM3880MFE-1AA is a three-rail power supply sequencer in a 6-pin SOT-23 package with a body size of 2.90 mm × 1.60 mm. It sequences up to three independent voltage rails from a single input signal, with open-drain output flags that can interface with different supply voltages. The device operates from 2.7 V to 5.5 V, draws a quiescent current of 25 µA, and is qualified for automotive applications. Power-up and power-down sequencing prevents latch-up and inrush current issues. The part includes a precision enable pin and supports cascading to control up to nine rails.
SPECIALTY ANALOG CIRCUIT, PDSO6, SOT-23, 6 PIN Product overview: LM3880MFE-1AA from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT-23, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LM3880MFE-1AA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 760-LM3880MFE-1AA |
| Product Name | SOT-23 Power Management IC |
| Operating Temperature | -40 C (-40 F) |