Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AR-REEL ADP1148AR-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860220-ADP1148AR-REE L Series: ADP1148 Operating Temperature Range: 0°C ~ 70°C Features: Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output - 14-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860220-ADP1148AR-REE L Series: ADP1148 Operating Temperature Range: 0°C ~ 70°C Features: Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output - 14-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AR-REEL - 860220-ADP1148AR-REEL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AR-REEL
860220-ADP1148AR-REEL
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AR-REEL 860220-ADP1148AR-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 860220-ADP1148AR-REE L Series: ADP1148 Operating Temperature Range: 0°C ~ 70°C Features: Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output - 14-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860220-ADP1148AR-REEL
Series: ADP1148
Operating Temperature Range: 0°C ~ 70°C
Features: Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output - 14-SOIC (0.154", 3.90mm Width)
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AR-REEL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ADP1148AR-REEL
PMIC - Voltage Regulators - DC DC Switching Regulators ADP1148AR-REEL
HIGH EFFICIENCY SYNCHRONOUS STEP

HIGH EFFICIENCY SYNCHRONOUS STEP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 860220-ADP1148AR-REEL ADP1148AR-REEL
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AR-REEL PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type SOIC; Other; 14-SO
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - HPA00835RTER - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Switching Regulators - 7512929 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; Sop
View Details