Texas Instruments Standard Linear and Logic Voltage Reference Type Texas Instruments LM385BM-1.2/NOPB.

Description
Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:150ppm/° C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C RoHS Compliant: Yes
Description
Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:150ppm/° C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference Type Texas Instruments - 15AC3267 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference Type Texas Instruments
15AC3267
Voltage Reference Type Texas Instruments 15AC3267
Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:150ppm/° C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:1.235V; Initial Accuracy:1%; Temperature Coefficient:150ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Reference Chips
Product Number 15AC3267
Product Name Voltage Reference Type Texas Instruments
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOIC
VREF 1.24 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050102V9A - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
SOT23 Precision Voltage Reference IC - 693-X60003BIG3-41T1 - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tape & Reel (TR)
View Details
6 suppliers