Texas Instruments PMIC - PMIC - Power Management - Specialized - LM3813M-7.0 LM3813M-7.0

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020578-LM3813M-7.0 Mounting: SMD (SMT) Number of Pins: 8 Output Current: 1 mA Categories: PMIC - Power Management - Specialized Case / Package: SOIC N Alternative Parts (Cross-Reference): LM3813M-7.0LM3813M7. 0; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 20 Hz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 2.25 V Min Supply Voltage: 2 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020578-LM3813M-7.0 Mounting: SMD (SMT) Number of Pins: 8 Output Current: 1 mA Categories: PMIC - Power Management - Specialized Case / Package: SOIC N Alternative Parts (Cross-Reference): LM3813M-7.0LM3813M7. 0; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 20 Hz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 2.25 V Min Supply Voltage: 2 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM3813M-7.0 - 1020578-LM3813M-7.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM3813M-7.0
1020578-LM3813M-7.0
PMIC - PMIC - Power Management - Specialized - LM3813M-7.0 1020578-LM3813M-7.0
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020578-LM3813M-7.0 Mounting: SMD (SMT) Number of Pins: 8 Output Current: 1 mA Categories: PMIC - Power Management - Specialized Case / Package: SOIC N Alternative Parts (Cross-Reference): LM3813M-7.0LM3813M7. 0; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 20 Hz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 2.25 V Min Supply Voltage: 2 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020578-LM3813M-7.0
Mounting: SMD (SMT)
Number of Pins: 8
Output Current: 1 mA
Categories: PMIC - Power Management - Specialized
Case / Package: SOIC N
Alternative Parts (Cross-Reference): LM3813M-7.0LM3813M7.0;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 20 Hz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 2.25 V
Min Supply Voltage: 2 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1020578-LM3813M-7.0
Product Name PMIC - PMIC - Power Management - Specialized - LM3813M-7.0
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220333 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers