Texas Instruments LM3724 5-Pin Microprocessor Reset Circuits LM3724IM5-2.32/NOPB

Description
5-Pin Microprocessor Reset Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
5-Pin Microprocessor Reset Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3724 5-Pin Microprocessor Reset Circuits - LM3724IM5-2.32/NOPB - Texas Instruments
Dallas, TX, United States
LM3724 5-Pin Microprocessor Reset Circuits
LM3724IM5-2.32/NOPB
LM3724 5-Pin Microprocessor Reset Circuits LM3724IM5-2.32/NOPB
5-Pin Microprocessor Reset Circuits 5-SOT-23 -40 to 85

5-Pin Microprocessor Reset Circuits 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Supervisor IC
691-LM3724IM5-2.32/NOPB
Low-Power Voltage Supervisor IC 691-LM3724IM5-2.32/NOPB
LM3724 LOW POWER RESET IC / VOLT Product overview: LM3724IM5-2.32/NOPB from National Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3724IM5-2.32/N OPB can be used for catalog matching and distributor lookup.

LM3724 LOW POWER RESET IC / VOLT Product overview: LM3724IM5-2.32/NOPB from National Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3724IM5-2.32/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - LM3724IM5-2.32/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - LM3724IM5-2.32/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - LM3724IM5-2.32/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
 - LM3724IM5-2.32/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.32V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.32V, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - LM3724IM5-2.32/NOPB - 1199171-LM3724IM5-2.32/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LM3724IM5-2.32/NOPB
1199171-LM3724IM5-2.32/NOPB
PMIC - PMIC - Supervisors - LM3724IM5-2.32/NOPB 1199171-LM3724IM5-2.32/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1199171-LM3724IM5-2. 32/NOPB Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.32V Family Name: LM3724 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6446UK22; MAX6448UK22L; MAX6856UK23D2-T; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1199171-LM3724IM5-2.32/NOPB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.32V
Family Name: LM3724
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6446UK22; MAX6448UK22L; MAX6856UK23D2-T;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
LM3724IM5-2.32/NOPB
Supervisory Circuits LM3724IM5-2.32/NOPB
Supervisory Circuits 5-Pin MPU Reset Circuits

Supervisory Circuits 5-Pin MPU Reset Circuits

Buy Now Datasheet
PMIC - Supervisors - LM3724IM5-2.32/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LM3724IM5-2.32/NOPB
PMIC - Supervisors LM3724IM5-2.32/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LM3724IM5-2.32/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LM3724IM5-2.32/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LM3724IM5-2.32/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - LM3724IM5-2.32/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
IC SUPERVISOR 1 CHANNEL SOT23-5 - 815-LM3724IM5-2.32/NOPB - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL SOT23-5
815-LM3724IM5-2.32/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-5 815-LM3724IM5-2.32/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LM3724IM5-2.32/NOPB 691-LM3724IM5-2.32/NOPB LM3724IM5-2.32/NOPBTR-ND LM3724IM5-2.32/NOPB 1199171-LM3724IM5-2.32/NOPB LM3724IM5-2.32/NOPB LM3724IM5-2.32/NOPB LM3724IM5-2.32/NOPB LM3724IM5-2.32/NOPB 815-LM3724IM5-2.32/NOPB
Product Name LM3724 5-Pin Microprocessor Reset Circuits Low-Power Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - LM3724IM5-2.32/NOPB Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors IC SUPERVISOR 1 CHANNEL SOT23-5
Number of Supplies 1 1 1; 1 1; 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain Open Drain
Type SOT-23 Bulk SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 6 µA 10 µA
Accuracy 2.5 %
Unlock Full Specs
to access all available technical data

Similar Products

BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWG4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Battery Management - BQ2084RTTT-V140 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers